Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
Connector Type | Phone |
Phone Connectors 2C ENCLOSED 1/4 | Sager |
Conn AV Phone Jack 2 Cont Sz 1/4" Pnl Mnt Hi-D Jax/11 Series Solder Lug | Switchcraft 112AX | RS Americas |
Jack, Phone | RS |
Connector, Phone Audio, Jack, 3 Position | Newark Electronics |
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION | element14 |
Where can I find additional details, specifications and documents for a 112AX?
Additional datasheets, footprints and schematics for 112AX are listed on our Part Details page. You can also find images and similar parts to 112AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112AX fall under?
The 112AX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 112AX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112AX you can contact the distributor directly for product support, shipping queries etc.
Is the 112AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112AX have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 112AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112AX often in real-time on the comparison pages.
What if I can't find stock of 112AX?
You can fill out our help required form which you can use to request a quote for 112AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.