Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.52
|
316
in stock
|
Buy Now | |
Sager
from US$1.93
|
3,860
in stock
|
Buy Now | |
Heilind Electronics
from US$2.83
|
562
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.83
|
187
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
-
|
Buy Now | |
element14
from US$4.96
|
-
|
Buy Now | |
Farnell
from US$4.56
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Socket |
Pin Diameter | 6.35mm |
Connector Mounting | PCB Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Termination | Through Hole Vertical |
External Length / Height | 23.8mm |
External Width | 15.7mm |
Phone Connectors 2C ENCLOSED 1/4 | Sager |
ROHS | Heilind Electronics |
2way straight PCB/chassis jack skt,1/4in | RS |
1/4in 2 cond enclosed jack Single closed circuit PC terminals | Switchcraft 112APCX | RS Americas |
Connector, Hi D Jax Rohs Rohs Compliant: Yes |Switchcraft/conxall 112APCX | Newark Electronics |
SOCKET, JACK, PCB, 2POLE | element14 |
Where can I find additional details, specifications and documents for a 112APCX?
Additional datasheets, footprints and schematics for 112APCX are listed on our Part Details page. You can also find images and similar parts to 112APCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112APCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112APCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112APCX fall under?
The 112APCX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 112APCX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112APCX you can contact the distributor directly for product support, shipping queries etc.
Is the 112APCX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112APCX have stock available?
Authorised distributors including Sager, Heilind Electronics, RS, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 112APCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112APCX often in real-time on the comparison pages.
What if I can't find stock of 112APCX?
You can fill out our help required form which you can use to request a quote for 112APCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.