Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 6.4V |
---|---|
Lamp Base Type | BA15s |
Bulb Size | S-8 |
MSCP | 21 |
Average Bulb Life | 200h |
Power Rating | 16.83W |
RoHS Compliant | Yes |
Lamp, Incandescent, Ba15S, 6.4V, 16.83W | Newark Electronics |
INCAND LAMP, BA15S, S-8, 6.4V, 16.832W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1129?
Additional datasheets, footprints and schematics for 1129 are listed on our Part Details page. You can also find images and similar parts to 1129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1129 fall under?
The 1129 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1129 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1129 you can contact the distributor directly for product support, shipping queries etc.
Is the 1129 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1129 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 1129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1129 often in real-time on the comparison pages.
What if I can't find stock of 1129?
You can fill out our help required form which you can use to request a quote for 1129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.