1127700000 Switches, Relays & Solenoids by Weidmuller

SOLID STATE RELAY 1A 24VDC DIN RAIL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
3 units
Buy Now
Logo for element14 element14
3 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Configuration SPST-NO
Load Current 1A
Operating Voltage Max 275VAC
Relay Mounting DIN Rail
Relay Terminals Cage Clamp
Switching Mode -
Operating Voltage Min 12VAC

Alternative Descriptions

SOLID STATE RELAY, 1A, 24VDC, DIN RAIL | Newark Electronics
TOZ 24VDC 230VAC1A | Avnet America

More Parts in Relays


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1127700000?

Additional datasheets, footprints and schematics for 1127700000 are listed on our Part Details page. You can also find images and similar parts to 1127700000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1127700000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1127700000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1127700000 fall under?

The 1127700000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 1127700000 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1127700000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1127700000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1127700000 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for 1127700000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1127700000 often in real-time on the comparison pages.

What if I can't find stock of 1127700000?

You can fill out our help required form which you can use to request a quote for 1127700000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay