Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
112739-000,
5-1190822-4 |
Prices starting from US$129.14
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$129.14
|
-
|
Buy Now |
Adapter Plating Material | Cadmium over Electroless Nickel |
---|---|
Material | Aluminum Alloy |
Cable Diameter Range | 11 – 21.4mm, .43 – .84in |
Comment | For Specific shell size information, refer to Harnware™ or Catalog. |
Manufacturer | Trident |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Adapter Angle | Straight |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Heat Shrink Boot Backshell for TRIDENT G & H 306453-8B Circular Connectors 24 Shell Size Aluminum Alloy Straight | Avnet America |
Where can I find additional details, specifications and documents for a 112739-000?
Additional datasheets, footprints and schematics for 112739-000 are listed on our Part Details page. You can also find images and similar parts to 112739-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112739-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112739-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112739-000 fall under?
The 112739-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 112739-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112739-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 112739-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112739-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 112739-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112739-000 often in real-time on the comparison pages.
What if I can't find stock of 112739-000?
You can fill out our help required form which you can use to request a quote for 112739-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.