Status: | Unknown |
---|---|
Series: | TERMSERIES |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 100mA |
Operating Voltage Max | 48VDC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 3VDC |
Control Voltage Min | - |
Control Voltage Max | 24VDC |
Product Range | TERMSERIES |
SVHC | No SVHC (15-Jan-2018) |
TOS 24VDC 48VDC0,1A | RS |
Tos 24Vdc 48Vdc0,1A |Weidmuller 1126940000 | Newark Electronics |
Solid-State Relay 1 NO Contact 24VDC 48VDC 100mA Screw Connection | Avnet America |
Where can I find additional details, specifications and documents for a 1126940000?
Additional datasheets, footprints and schematics for 1126940000 are listed on our Part Details page. You can also find images and similar parts to 1126940000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1126940000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1126940000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1126940000 fall under?
The 1126940000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1126940000 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1126940000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1126940000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1126940000 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1126940000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1126940000 often in real-time on the comparison pages.
What if I can't find stock of 1126940000?
You can fill out our help required form which you can use to request a quote for 1126940000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.