Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.56
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
Product Range | - |
Adapter, Coaxial, Bnc Plug-Plug, 50 Ohm | Newark Electronics |
ADAPTER, COAXIAL, BNC PLUG-PLUG, 50 OHM | element14 |
Conn BNC Adapter PL/PL 0Hz to 4GHz 50Ohm RA Gold | Avnet America |
connector, rf coaxial, bnc in-series adapter, right angle plug to plug, 50 ohm | Amphenol RF 112655 | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112655?
Additional datasheets, footprints and schematics for 112655 are listed on our Part Details page. You can also find images and similar parts to 112655 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112655 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112655 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112655 fall under?
The 112655 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112655 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112655 you can contact the distributor directly for product support, shipping queries etc.
Is the 112655 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112655 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 112655.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112655 often in real-time on the comparison pages.
What if I can't find stock of 112655?
You can fill out our help required form which you can use to request a quote for 112655 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.