Prices starting from US$5.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$7.02 |
1
|
Buy Now | |
Newark Electronics | US$9.72 |
204
|
Buy Now | |
element14 | US$7.11 |
204
|
Buy Now | |
RS Americas | US$6.77 |
29
|
Buy Now | |
Transfer Multisort Elektronik | US$8.18 |
8
|
Buy Now | |
RS | US$8.13 |
-
|
Buy Now | |
Avnet America | US$5.16 |
-
|
Buy Now | |
Distrelec | US$10.85 |
-
|
Buy Now | |
Richardson RFPD | US$6.95 |
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Tee Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency Max | 4GHz |
Bnc Tee Adapter, 1 X Plug-2 X Jack | Newark Electronics |
Connector rf coaxial bnc in-series adapter T jack to jack to plug 50 ohm | Amphenol RF 112567 | RS Americas |
Adapter | Transfer Multisort Elektronik |
BNC TEE ADAPTOR, 1 X PLUG-2 X JACK | Farnell |
BNC T-Shape Adapter Plug-Jack-Jack 50 Oh | RS |
Conn BNC Adapter F/F/PL 0Hz to 4GHz 50Ohm T Style Gold | Avnet America |
Amphenol RF RF Adapter, T-Type, BNC Plug - 2x BNC Socket, 50Ohm | Distrelec |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112567?
Additional datasheets, footprints and schematics for 112567 are listed on our Part Details page. You can also find images and similar parts to 112567 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112567 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112567 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112567 fall under?
The 112567 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112567 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112567 you can contact the distributor directly for product support, shipping queries etc.
Is the 112567 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112567 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for 112567.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112567 often in real-time on the comparison pages.
What if I can't find stock of 112567?
You can fill out our help required form which you can use to request a quote for 112567 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.