Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.34
|
No stock
|
Buy Now |
Lens Type | Line Lens |
---|---|
Beam Type | Spot |
LED Lens Colour | - |
Lens Diameter | - |
Lens Shape | Round |
Lens Material | Acrylic |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
For Use With | Versatile and Gated Cameo Modules |
INTERCHANGEABLE LINE LENS OPTIC 60° | Farnell |
Where can I find additional details, specifications and documents for a 1125-225-000?
Additional datasheets, footprints and schematics for 1125-225-000 are listed on our Part Details page. You can also find images and similar parts to 1125-225-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1125-225-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1125-225-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1125-225-000 fall under?
The 1125-225-000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1125-225-000 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1125-225-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1125-225-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1125-225-000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1125-225-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1125-225-000 often in real-time on the comparison pages.
What if I can't find stock of 1125-225-000?
You can fill out our help required form which you can use to request a quote for 1125-225-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.