Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.78
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.06
|
104
in stock
|
Buy Now | |
Chip One Stop
from US$3.11
|
104
in stock
|
Buy Now | |
RS Americas
from US$2.98
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
-
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
element14
from US$3.25
|
-
|
Buy Now | |
Richardson RFPD
from US$3.27
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack Plug |
Adapter Body Style | Tee Adapter |
Impedance | 75ohm |
Product Range | - |
BNC-BNC-BNC Female-Male-Female Jack-plug-jack | Rapid Electronics |
Connector rf coaxial bnc in-series adapter tee jack to plug to jack 75 ohm | Amphenol RF 112462 | RS Americas |
Bnc Tee Adapter, 1 X Jack-1 X Plug/Jack | Newark Electronics |
Conn BNC Adapter RCP/PL/RCP 0Hz to 1GHz 75Ohm T Style Gold | Avnet America |
BNC TEE ADAPTER, 1 X JACK-1 X PLUG/JACK | element14 |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112462?
Additional datasheets, footprints and schematics for 112462 are listed on our Part Details page. You can also find images and similar parts to 112462 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112462 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112462 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112462 fall under?
The 112462 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112462 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112462 you can contact the distributor directly for product support, shipping queries etc.
Is the 112462 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112462 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 112462.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112462 often in real-time on the comparison pages.
What if I can't find stock of 112462?
You can fill out our help required form which you can use to request a quote for 112462 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.