Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.72
|
82
in stock
|
Buy Now | |
Heilind Electronics
from US$5.64
|
1,928
in stock
|
Buy Now | |
RS Americas
from US$2.96
|
1,688
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.64
|
578
in stock
|
Buy Now | |
element14
from US$3.68
|
408
in stock
|
Buy Now | |
Farnell
from US$3.30
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
156
in stock
|
Buy Now | |
Powell Electronics
from US$4.03
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.00
|
46
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
TTI Europe
from US$3.07
|
-
|
Buy Now | |
Richardson RFPD
from US$2.94
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Tee Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Nickel |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
BNC ADPTR,TEE,JK-PLG-JK,50u | Heilind Electronics |
Connector rf coaxial bnc in-series adapter tee jack to plug to jack 50 ohm | Amphenol RF 112461 | RS Americas |
ADAPTOR, BNC PLUG, BNC JACK, JACK, 50OHM | element14 |
Bnc Tee Adapter, 1 X Jack-1 X Plug/Jack | Newark Electronics |
Adapter, BNC Tee Adapter, Jack-Plug-Jack | RS |
T adapter | Transfer Multisort Elektronik |
Conn BNC Adapter RCP/PL/RCP 0Hz to 4GHz 50Ohm T Style Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
RF / Coaxial Adapter, BNC, Plug, BNC, Jack, Jack, Tee Adapter, 50 ohm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 112461?
Additional datasheets, footprints and schematics for 112461 are listed on our Part Details page. You can also find images and similar parts to 112461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112461 fall under?
The 112461 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112461 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112461 you can contact the distributor directly for product support, shipping queries etc.
Is the 112461 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112461 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for 112461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112461 often in real-time on the comparison pages.
What if I can't find stock of 112461?
You can fill out our help required form which you can use to request a quote for 112461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.