Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.98
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack Jack |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Connector rf coaxial bnc in-series adapter T jack to jack to jack 50 ohm | Amphenol RF 112455 | RS Americas |
Bnc Tee Adapter, 1 X Jack-2 X Jack | Newark Electronics |
BNC TEE ADAPTER, 1 X JACK-2 X JACK | element14 |
Conn BNC Adapter F/F/F 0Hz to 4GHz 50Ohm T Style Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112455?
Additional datasheets, footprints and schematics for 112455 are listed on our Part Details page. You can also find images and similar parts to 112455 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112455 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112455 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112455 fall under?
The 112455 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112455 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112455 you can contact the distributor directly for product support, shipping queries etc.
Is the 112455 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112455 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 112455.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112455 often in real-time on the comparison pages.
What if I can't find stock of 112455?
You can fill out our help required form which you can use to request a quote for 112455 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.