Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.99
|
14
in stock
|
Buy Now | |
Powell Electronics
from US$6.43
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$6.43
|
14
in stock
|
Buy Now | |
element14
from US$5.95
|
14
in stock
|
Buy Now | |
RS Americas
from US$4.72
|
4
in stock
|
Buy Now | |
Avnet America
from US$2.92
|
-
|
Buy Now | |
Richardson RFPD
from US$4.70
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Rf/Coaxial Adapter, Bnc Plug-Bnc Plug | Newark Electronics |
RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG | element14 |
Connector rf coaxial bnc in-series adapter straight plug to plug 50 ohm | Amphenol RF 112447 | RS Americas |
Conn BNC Adapter PL/PL 0Hz to 4GHz 50Ohm ST Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112447?
Additional datasheets, footprints and schematics for 112447 are listed on our Part Details page. You can also find images and similar parts to 112447 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112447 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112447 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112447 fall under?
The 112447 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112447 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112447 you can contact the distributor directly for product support, shipping queries etc.
Is the 112447 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112447 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 112447.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112447 often in real-time on the comparison pages.
What if I can't find stock of 112447?
You can fill out our help required form which you can use to request a quote for 112447 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.