Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.31
|
345
in stock
|
Buy Now | |
Newark Electronics
from US$5.29
|
345
in stock
|
Buy Now | |
element14
from US$2.38
|
345
in stock
|
Buy Now | |
Electro Enterprises
from US$2.02
|
83
in stock
|
Buy Now | |
RS Americas
from US$3.66
|
70
in stock
|
Buy Now | |
Powell Electronics
from US$3.90
|
38
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
TTI Europe
from US$2.99
|
-
|
Buy Now | |
Richardson RFPD
from US$2.83
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Rf/Coaxial Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK | element14 |
Adapter RF Coaxial BNC In-Series Straight Jack-Jack 50 Ohm | Amphenol RF 112445 | RS Americas |
Conn BNC Adapter RCP/RCP 0Hz to 4GHz 50Ohm ST Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112445?
Additional datasheets, footprints and schematics for 112445 are listed on our Part Details page. You can also find images and similar parts to 112445 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112445 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112445 fall under?
The 112445 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112445 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112445 you can contact the distributor directly for product support, shipping queries etc.
Is the 112445 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112445 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and RS Americas have stock available or on a lead time for 112445.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112445 often in real-time on the comparison pages.
What if I can't find stock of 112445?
You can fill out our help required form which you can use to request a quote for 112445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.