Status: | Unknown |
---|---|
Series: | INTRA- Series |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.21
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$8.82
|
769
in stock
|
Buy Now | |
element14
from US$3.68
|
769
in stock
|
Buy Now | |
Farnell
from US$5.63
|
769
in stock
|
Buy Now | |
RS Americas
from US$5.43
|
310
in stock
|
Buy Now | |
Heilind Electronics
from US$7.03
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.98
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.03
|
4
in stock
|
Buy Now | |
PEI-Genesis
from US$5.09
|
2
in stock
|
Buy Now | |
Electro Enterprises
from US$3.16
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now | |
TTI Europe
from US$4.60
|
-
|
Buy Now | |
Richardson RFPD
from US$4.40
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Product Range | INTRA- Series |
Bulkhead Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
BULKHEAD ADAPTER, BNC JACK-BNC JACK | element14 |
Connector rf coaxial bnc in-series adpater bulkhead jack to jack isolated 50 ohm | Amphenol RF 112443 | RS Americas |
BNC JCK-JCK BLKHD ADPT-ISO-50~ | RS |
BNC ADPTR,JCK-JCK,BLKHD,50U | Heilind Electronics |
Coupler | Transfer Multisort Elektronik |
BNC JCK-JCK BLKHD ADPT | PEI-Genesis |
Conn BNC Adapter RCP/RCP 0Hz to 4GHz 50Ohm ST Panel Mount Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112443?
Additional datasheets, footprints and schematics for 112443 are listed on our Part Details page. You can also find images and similar parts to 112443 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112443 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112443 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112443 fall under?
The 112443 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112443 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112443 you can contact the distributor directly for product support, shipping queries etc.
Is the 112443 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112443 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 112443.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112443 often in real-time on the comparison pages.
What if I can't find stock of 112443?
You can fill out our help required form which you can use to request a quote for 112443 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.