Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 75ohm |
Product Range | - |
Adapter, Coaxial, Bnc Jack-Jack, 75Ohm | Newark Electronics |
ADAPTER, COAXIAL, BNC JACK-JACK, 75OHM | element14 |
Conn BNC Adapter F/F 0Hz to 1GHz 75Ohm ST Panel Mount Gold | Avnet America |
connector, rf coaxial, bnc in-series adapter, jack to jack bulkhead, 75 ohm | Amphenol RF 112434 | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112434?
Additional datasheets, footprints and schematics for 112434 are listed on our Part Details page. You can also find images and similar parts to 112434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112434 fall under?
The 112434 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112434 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112434 you can contact the distributor directly for product support, shipping queries etc.
Is the 112434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112434 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 112434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112434 often in real-time on the comparison pages.
What if I can't find stock of 112434?
You can fill out our help required form which you can use to request a quote for 112434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.