Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.14
|
120
in stock
|
Buy Now | |
element14
from US$5.83
|
759
in stock
|
Buy Now | |
Farnell
from US$5.12
|
742
in stock
|
Buy Now | |
RS Americas
from US$5.99
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$9.51
|
361
in stock
|
Buy Now | |
Powell Electronics
from US$6.39
|
193
in stock
|
Buy Now | |
Heilind Electronics
from US$8.12
|
127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.37
|
29
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.12
|
29
in stock
|
Buy Now | |
Avnet Abacus
-
|
900
in stock
|
Buy Now | |
Rutronik
from US$4.21
|
-
|
Buy Now | |
Avnet America
from US$2.91
|
-
|
Buy Now | |
TTI Europe
from US$4.89
|
-
|
Buy Now | |
Richardson RFPD
from US$5.20
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
Connector Mounting | Panel Mount |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
ADAPTOR, BNC JACK, BNC JACK, 50OHM | element14 |
Connector rf coaxial bnc in-series adapter bulkhead jack to jack 50 ohm | Amphenol RF 112433 | RS Americas |
Bulkhead Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
| Heilind Electronics |
Adapter BNC Jack to BNC Jack Bulkhead | RS |
Coupler | Transfer Multisort Elektronik |
Conn BNC Adapter F/F 0Hz to 4GHz 50Ohm ST Panel Mount Gold | Avnet Abacus |
COAX CONN JACK-JACK BNC 50OHM | Rutronik |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 112433?
Additional datasheets, footprints and schematics for 112433 are listed on our Part Details page. You can also find images and similar parts to 112433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112433 fall under?
The 112433 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 112433 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112433 you can contact the distributor directly for product support, shipping queries etc.
Is the 112433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112433 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Powell Electronics have stock available or on a lead time for 112433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112433 often in real-time on the comparison pages.
What if I can't find stock of 112433?
You can fill out our help required form which you can use to request a quote for 112433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.