1124 Leads by Videk

LEAD RS232 25W D PLG-SKT 5M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.06


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$7.54
105
Buy Now
Logo for element14 element14 US$6.21
105
Buy Now
Logo for Farnell Farnell US$8.07
105
Buy Now
Logo for Rutronik Rutronik US$7.59
-
Buy Now
Logo for RS Americas RS Americas US$0.06
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A D Subminiature Plug 25 Way
Connector Type B D Subminiature Socket 25 Way
Cable Length - Imperial 16.4ft
Cable Length - Metric 5m
Jacket Colour Ivory
Product Range -
Cable Assembly Type Computer
Cable Length 5m
Computer Connector A D Subminiature Plug 25 Way
Computer Connector B D Subminiature Socket 25 Way


1124 by Keystone Electronics

SMT BATTERY HOLDER, 20700/21700 CELL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

No. of Batteries 2

Alternative Descriptions

Smt Battery Holder, 20700/21700 Cell | Newark Electronics
21700 SMT DUAL HOLDER LIIO | Rutronik

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1124?

Additional datasheets, footprints and schematics for 1124 are listed on our Part Details page. You can also find images and similar parts to 1124 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1124 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1124 fall under?

The 1124 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to 1124 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1124 you can contact the distributor directly for product support, shipping queries etc.

Is the 1124 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1124 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for 1124.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1124 often in real-time on the comparison pages.

What if I can't find stock of 1124?

You can fill out our help required form which you can use to request a quote for 1124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay