Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.81
|
123
in stock
|
Buy Now | |
TE Store
from US$3.91
|
1,200
in stock
|
Buy Now | |
Farnell
from US$3.95
|
123
in stock
|
Buy Now | |
element14
from US$3.36
|
109
in stock
|
Buy Now | |
Rapid Electronics
from US$3.54
|
18
in stock
|
Buy Now | |
RS Americas
from US$3.79
|
18
in stock
|
Buy Now | |
Future Electronics
from US$2.79
|
-
|
Buy Now | |
Avnet America
from US$2.77
|
-
|
Buy Now | |
Avnet Asia
from US$3.03
|
-
|
Buy Now | |
Boersig
from US$3.22
|
-
|
Buy Now | |
TTI Europe
from US$2.69
|
-
|
Buy Now | |
Sager
from US$3.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 10 |
Contact Current Rating (Max) | 6A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .098in, 2.5mm |
PCB Mount Retention | With |
PCB Mount Retention Type | Locating Post |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 50 |
Packaging Method | Tray |
実装方法 | Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector & Housing Type | Plug |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
2.5 BATTERY CONN PLUG 10P STD Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Connector & Housing Type: Plug Board-to-Board 10 .098" 2.5 mm | Dc Jack Connector | Part Number: 1123684-7 | Internal Number: 1123684-7 | .098" | TE Connectivity | TE Store |
Connector, Header, 10Pos, 1Row, 2.5Mm | Newark Electronics |
CONNECTOR, HEADER, 10POS, 1ROW, 2.5MM | Farnell |
Battery Contacts 2.5 BATTY CONN PLUG 10P STD | Rapid Electronics |
TE | RS Americas |
Connector Battery PL 10 Positions 2.5mm | Future Electronics |
Conn Battery PL 10 POS 2.5mm Solder RA Thru-Hole 10 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1123684-7?
Additional datasheets, footprints and schematics for 1123684-7 are listed on our Part Details page. You can also find images and similar parts to 1123684-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123684-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123684-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123684-7 fall under?
The 1123684-7 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1123684-7 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123684-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123684-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123684-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, element14 and Rapid Electronics have stock available or on a lead time for 1123684-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123684-7 often in real-time on the comparison pages.
What if I can't find stock of 1123684-7?
You can fill out our help required form which you can use to request a quote for 1123684-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.