Status: | Unknown |
---|---|
Series: | TERM Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 6A |
Product Range | TERM Series |
Relay Mounting | DIN Rail |
Coil Type | AC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Screw |
RoHS Compliant | Yes |
Relay, Dpdt, 250Vac, 6A | Newark Electronics |
Relay Module 2 CO 230VAC 8A Screw Connection | Avnet America |
Where can I find additional details, specifications and documents for a 1123570000?
Additional datasheets, footprints and schematics for 1123570000 are listed on our Part Details page. You can also find images and similar parts to 1123570000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123570000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123570000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123570000 fall under?
The 1123570000 is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1123570000 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123570000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123570000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123570000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1123570000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123570000 often in real-time on the comparison pages.
What if I can't find stock of 1123570000?
You can fill out our help required form which you can use to request a quote for 1123570000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.