Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | .039in, 1mm |
Height | 15.8mm, .622in |
Length | 1.26in, 32mm |
Width | 1.291in, 32.8mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 150 |
Row-to-Row Spacing | 5.9mm, .232in |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Automotive Connectors 040-3 MLC 20P CAP HSG ASSY | Rapid Electronics |
TE Connectivity Conn Housing RCP 20 POS 2.5mm Crimp ST Cable Mount Natural Tray Automotive | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
AMP1123357-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1123357-1?
Additional datasheets, footprints and schematics for 1123357-1 are listed on our Part Details page. You can also find images and similar parts to 1123357-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123357-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123357-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123357-1 fall under?
The 1123357-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1123357-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123357-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123357-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123357-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1123357-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123357-1 often in real-time on the comparison pages.
What if I can't find stock of 1123357-1?
You can fill out our help required form which you can use to request a quote for 1123357-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.