Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.79
|
1,134
in stock
|
Buy Now | |
TE Store
from US$1.76
|
413
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
-
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now | |
RS Americas
from US$2.43
|
-
|
Buy Now | |
Boersig
from US$2.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Natural |
Body Material | PBT |
Number of Rows | 1, 3, 2, 4 |
Number of Positions | 34 |
Mating Tab Width | .04in, 1mm, .64mm, .025in |
Height | 23mm, .906in |
Width | 24.4mm, .961in |
Length | .827in, 21mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3.2mm, .126in, 6.6mm, 2.2mm, .26in, .087in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | 5.9mm, .232in |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Hybrid Connector | Yes |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Housing, Plug, ECU, 34 way, PM, 025/040 | RS |
025/040 ECU PLUG HSG ASSY 34P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm 1 mm Mating Tab Width: .025 in .04 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 34 Housing for Female Terminals .64 mm .025" | Th/.025 Connector System & Housing | Part Number: 1123337-1 | Internal Number: 1123337-1 | TE Connectivity | TE Store |
025/040 Ecu Plug Hsg Assy 34P |Amp Te Connectivity 1123337-1 | Newark Electronics |
Conn Housing PL 34 POS Crimp ST Panel Mount Bag | Avnet America |
MULTILOCK 025/040 III Series, 34 Way Panel Mount Plug Housing | TE Connectivity 1123337-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1123337-1?
Additional datasheets, footprints and schematics for 1123337-1 are listed on our Part Details page. You can also find images and similar parts to 1123337-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123337-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123337-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123337-1 fall under?
The 1123337-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1123337-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123337-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123337-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123337-1 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1123337-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123337-1 often in real-time on the comparison pages.
What if I can't find stock of 1123337-1?
You can fill out our help required form which you can use to request a quote for 1123337-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.