Status: | Unknown |
---|---|
Series: | TERM Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | TERM Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect |
Relay Module 1 CO 24VUC to 230VUC 6A Tension-Clamp Connection | Avnet America |
POWER RELAY, SPDT, 24VDC, 6A, SOCKET | Newark Electronics |
Where can I find additional details, specifications and documents for a 1123210000?
Additional datasheets, footprints and schematics for 1123210000 are listed on our Part Details page. You can also find images and similar parts to 1123210000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123210000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123210000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123210000 fall under?
The 1123210000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1123210000 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123210000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123210000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123210000 have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for 1123210000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123210000 often in real-time on the comparison pages.
What if I can't find stock of 1123210000?
You can fill out our help required form which you can use to request a quote for 1123210000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.