Status: | Unknown |
---|---|
Series: | TERMSERIES |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 230V |
Contact Current | 6A |
Product Range | TERMSERIES |
Relay Mounting | DIN Rail |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Tension Clamp |
Contact Voltage VDC | 250V |
Contact Material | Silver Nickel |
Coil Resistance | - |
Approvals & Standards | CE UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, Spdt, 6A, 250Vac, Din Rail | Newark Electronics |
POWER RELAY, SPDT, 6A, 250VAC, DIN RAIL | element14 |
TRZ 24-230VUC 1CO | RS |
Weidmüller Relay Module TERMSERIES 1CO AC / DC 230V 230V 6A Tension Clamp Terminal | Distrelec |
Relay Module 1 CO 24VUC to 230VUC 6A Tension-Clamp Connection | Avnet America |
Where can I find additional details, specifications and documents for a 1122970000?
Additional datasheets, footprints and schematics for 1122970000 are listed on our Part Details page. You can also find images and similar parts to 1122970000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1122970000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1122970000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1122970000 fall under?
The 1122970000 is listed under Switches & Relays > Relays > Solid State Relays & Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1122970000 when available in the Solid State Relays & Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1122970000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1122970000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1122970000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 1122970000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1122970000 often in real-time on the comparison pages.
What if I can't find stock of 1122970000?
You can fill out our help required form which you can use to request a quote for 1122970000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.