Status: | Unknown |
---|---|
Series: | TERM Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 6A |
Product Range | TERM Series |
Relay Mounting | DIN Rail |
Coil Type | AC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Screw |
RoHS Compliant | Yes |
Relay, Spdt, 250Vac, 6A | Newark Electronics |
Weidmüller Relay Module TERMSERIES 1CO AC 230V 6A Screw Terminal | Distrelec |
Relay Module 1 CO 230VAC 6A Screw Connection | Avnet America |
Where can I find additional details, specifications and documents for a 1122840000?
Additional datasheets, footprints and schematics for 1122840000 are listed on our Part Details page. You can also find images and similar parts to 1122840000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1122840000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1122840000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1122840000 fall under?
The 1122840000 is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1122840000 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1122840000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1122840000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1122840000 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 1122840000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1122840000 often in real-time on the comparison pages.
What if I can't find stock of 1122840000?
You can fill out our help required form which you can use to request a quote for 1122840000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.