1122810000 Relays by Weidmuller

POWER RELAY SPDT 6A 250VAC DIN RAIL

Status: Unknown
Series: TERMSERIES
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.24

Distributor Stock
Logo for RS
RS
from US$15.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.79
10
in stock
Buy Now
Logo for element14
element14
from US$140.15
10
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.76
10
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.24
-
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 120V
Contact Current 6A
Product Range TERMSERIES
Relay Mounting DIN Rail
Coil Type -
Contact Voltage VAC 250V
Relay Terminals Screw
Contact Voltage VDC 250V
Contact Material Silver Nickel
Coil Resistance -
Approvals & Standards CE UL
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Relay, Spdt, 250Vac, 6A | Newark Electronics
RELAY, SPDT, 250VAC, 6A | element14
TRS 120VUC 1CO | RS
General Purpose Relay SPDT 250VAC 120VAC 120VDC DIN Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1122810000?

Additional datasheets, footprints and schematics for 1122810000 are listed on our Part Details page. You can also find images and similar parts to 1122810000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1122810000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1122810000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1122810000 fall under?

The 1122810000 is listed under Switches & Relays > Relays > Solid State Relays & Contactors.

Can I view similar or alternative parts?

You can view similar parts to 1122810000 when available in the Solid State Relays & Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1122810000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1122810000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1122810000 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 1122810000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1122810000 often in real-time on the comparison pages.

What if I can't find stock of 1122810000?

You can fill out our help required form which you can use to request a quote for 1122810000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay