Status: | Unknown |
---|---|
Series: | TERMSERIES |
RoHS: | Unknown |
Prices starting from US$7.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.96
|
867
in stock
|
Buy Now | |
Newark Electronics
from US$8.93
|
1,779
in stock
|
Buy Now | |
element14
from US$14.22
|
1,779
in stock
|
Buy Now | |
Farnell
from US$14.99
|
1,779
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.22
|
744
in stock
|
Buy Now | |
Distrelec
from US$10.80
|
35
in stock
|
Buy Now | |
Avnet America
from US$8.14
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | TERMSERIES |
Relay Mounting | DIN Rail |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Contact Voltage VDC | 250V |
Contact Material | Silver Nickel |
Coil Resistance | - |
Approvals & Standards | CE UL |
SVHC | No SVHC (27-Jun-2018) |
Relay, Spdt, 250Vac, 6A | Newark Electronics |
TRS 24VDC 1CO | RS |
Weidmüller Relay Module TERMSERIES 1CO DC 24V 20A Screw Terminal | Distrelec |
Electromechanical Relay SPDT 6A 24VDC 2.4KOhm DIN Rail | Avnet America |
Where can I find additional details, specifications and documents for a 1122770000?
Additional datasheets, footprints and schematics for 1122770000 are listed on our Part Details page. You can also find images and similar parts to 1122770000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1122770000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1122770000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1122770000 fall under?
The 1122770000 is listed under Switches & Relays > Relays > Solid State Relays & Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1122770000 when available in the Solid State Relays & Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1122770000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1122770000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1122770000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 1122770000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1122770000 often in real-time on the comparison pages.
What if I can't find stock of 1122770000?
You can fill out our help required form which you can use to request a quote for 1122770000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.