Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ZPF000000000131780,
4-1899753-1, 112264-M, 112264-LD, 112264-LS, 112264-MS, 112264-L, 112264, 112264-AS |
Prices starting from US$0.61
Color | Silver |
---|---|
Material | Steel |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Accessory Type | Other |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Panel Lockwasher, 24 Size, Ss, Silver | Newark Electronics |
LOCKWASHER SIZE 24 | TTI Europe |
PANEL LOCKWASHER, SIZE 24, CIRCULAR CONN | Farnell |
Lock washer for HD Series Receptacle Bayonet Coupling Connectors Size 24 Stainless Steel Box | Avnet Abacus |
LOCKWASHER, SIZE 24, HD30 Automotive Connector Accessory Type: Lockwasher Primary Product Material: Stainless Steel Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Lockwasher Stainless Steel | Mounting Hardware For Deutsch Hd30 Connector | Part Number: 112264-ZZ | Internal Number: 112264-ZZ | Alias Number: 112264 | TE Connectivity | TE Store |
HD30 Series 24 Shell Lockwasher | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 112264-ZZ?
Additional datasheets, footprints and schematics for 112264-ZZ are listed on our Part Details page. You can also find images and similar parts to 112264-ZZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112264-ZZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112264-ZZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112264-ZZ fall under?
The 112264-ZZ is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 112264-ZZ when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112264-ZZ you can contact the distributor directly for product support, shipping queries etc.
Is the 112264-ZZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112264-ZZ have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Farnell, Avnet Abacus and Boersig have stock available or on a lead time for 112264-ZZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112264-ZZ often in real-time on the comparison pages.
What if I can't find stock of 112264-ZZ?
You can fill out our help required form which you can use to request a quote for 112264-ZZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.