Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.02
|
3
in stock
|
Buy Now | |
element14
from US$2.72
|
216
in stock
|
Buy Now | |
Farnell
from US$4.05
|
192
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.92
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
120
in stock
|
Buy Now | |
Rutronik
from US$2.48
|
100
in stock
|
Buy Now | |
Carlton-Bates
-
|
31
in stock
|
Buy Now | |
Sager
from US$2.84
|
-
|
Buy Now |
Connector Type A | D Subminiature Plug 25 Way |
---|---|
Connector Type B | D Subminiature Socket 25 Way |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Colour | Ivory |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 2m |
Computer Connector A | D Subminiature Plug 25 Way |
Computer Connector B | D Subminiature Socket 25 Way |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | MicroSDHC Card |
---|---|
For Use With | Raspberry Pi |
Product Range | - |
Features | 4GB Preinstalled with Raspbian Wheezy |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Batteries | 1 |
---|
Holder | Transfer Multisort Elektronik |
Thm Battery Holder, 20700/21700 Cell | Newark Electronics |
21700 THM HOLDER LIIO | Rutronik |
Cylindrical Battery Contacts, Clips, Holders & Springs THM BATTERY HOLDER FOR 20700 & 21700 | Sager |
Where can I find additional details, specifications and documents for a 1121?
Additional datasheets, footprints and schematics for 1121 are listed on our Part Details page. You can also find images and similar parts to 1121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1121 fall under?
The 1121 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1121 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1121 you can contact the distributor directly for product support, shipping queries etc.
Is the 1121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1121 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Rutronik have stock available or on a lead time for 1121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1121 often in real-time on the comparison pages.
What if I can't find stock of 1121?
You can fill out our help required form which you can use to request a quote for 1121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.