Prices starting from US$0.0100
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$8.89 |
100
|
Buy Now | |
Heilind Electronics | US$0.0485 |
5,349
|
Buy Now | |
RS Americas | US$0.08 |
3,928
|
Buy Now | |
Heilind Electronics Asia | US$0.0485 |
1,604
|
Buy Now | |
Newark Electronics | US$13.23 |
100
|
Buy Now | |
element14 | US$11.71 |
100
|
Buy Now | |
Future Electronics | US$3.67 |
-
|
Buy Now | |
Rapid Electronics | US$15.53 |
-
|
Buy Now | |
Carlton-Bates | US$0.0100 |
-
|
Buy Now | |
Distrelec | US$73.48 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Connector Type A | D Subminiature Plug 25 Way |
---|---|
Connector Type B | D Subminiature Plug 25 Way |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Jacket Colour | Ivory |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 2m |
Computer Connector A | D Subminiature Plug 25 Way |
Computer Connector B | D Subminiature Plug 25 Way |
LEAD, RS232 25W D PLG-PLG, 2M | Farnell |
Lead, Rs232 25W D Plg-Plg, 2M | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 1120 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Fluted with Indicator Line |
Knob Diameter | 44.45mm |
Product Range | 1120 Series |
RoHS Compliant | Yes |
Adafruit 1120 3-Axis Accelerometer and Magnetometer (Compass) Board | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1120?
Additional datasheets, footprints and schematics for 1120 are listed on our Part Details page. You can also find images and similar parts to 1120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1120 fall under?
The 1120 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1120 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1120 you can contact the distributor directly for product support, shipping queries etc.
Is the 1120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1120 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Farnell and Newark Electronics have stock available or on a lead time for 1120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1120 often in real-time on the comparison pages.
What if I can't find stock of 1120?
You can fill out our help required form which you can use to request a quote for 1120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.