Status: | Unknown |
---|---|
Series: | 112 Series |
RoHS: | Unknown |
No. of Contacts | 36Contacts |
---|---|
Gender | Receptacle |
Connector Type | SCSI |
Contact Termination Type | Through Hole |
Product Range | 112 Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Connector, Scsi, Receptacle, 36 Position, Th | Newark Electronics |
36 Positions Dual Row Through Hole Right Angle SCSI Receptacle | Future Electronics |
CONNECTOR, SCSI, RCPT, 36POS, THT | Farnell |
Where can I find additional details, specifications and documents for a 112-036-213R001?
Additional datasheets, footprints and schematics for 112-036-213R001 are listed on our Part Details page. You can also find images and similar parts to 112-036-213R001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112-036-213R001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112-036-213R001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112-036-213R001 fall under?
The 112-036-213R001 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 112-036-213R001 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112-036-213R001 you can contact the distributor directly for product support, shipping queries etc.
Is the 112-036-213R001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112-036-213R001 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 112-036-213R001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112-036-213R001 often in real-time on the comparison pages.
What if I can't find stock of 112-036-213R001?
You can fill out our help required form which you can use to request a quote for 112-036-213R001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.