Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
41
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
19,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
11,365
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
6,350
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
1,995
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
41
in stock
|
Buy Now | |
element14
from US$1.50
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.35
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$57.21
|
-
|
Buy Now | |
Carlton-Bates
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Light Source | Incandescent |
---|---|
Lamp Base Type | Miniature Screw |
Input Power | - |
Input Voltage | 1.2V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 1.2V |
---|---|
Lamp Base Type | Miniature Screw |
Bulb Size | TL-3 |
Average Bulb Life | 5h |
Power Rating | 264mW |
RoHS Compliant | Yes |
Lamp, Incandescent, Mini Screw, 1.2V, 264Mw | Newark Electronics |
LAMP, INCANDESCENT, MINI SCREW, 1.2V, 264MW | element14 |
Status: | Unknown |
---|---|
Series: | Maxi-Cure Series |
RoHS: | Unknown |
Viscosity | High Viscosity |
---|---|
Product Range | Maxi-Cure Series |
Weight | 1oz |
Volume | 1fl.oz (US) |
Adhesive Type | Cyanoacrylate |
Adhesive Colour | Transparent |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
NEGATIVE BATTERY CONTACT | Heilind Electronics |
Battery Contact, Negative Enclosure,16mm to 30mm Dia, Tape & Reel | Keystone Electronics 112 | RS Americas |
Coin Cell Neg. Contact h12-16mm SMD | Schukat Electronic |
Stainless Steel Gold Plate Finish Negative Enclosure Contact | Future Electronics |
Contact | Carlton-Bates |
Battery Contacts S/M COIN CELL CNCT NEGATIVE 16mm UP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 112?
Additional datasheets, footprints and schematics for 112 are listed on our Part Details page. You can also find images and similar parts to 112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112 fall under?
The 112 is listed under Electrical & Lighting > Light Bulbs & Tubes > Speciality Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 112 when available in the Speciality Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112 you can contact the distributor directly for product support, shipping queries etc.
Is the 112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Heilind Electronics Asia, RS Americas and Schukat Electronic have stock available or on a lead time for 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112 often in real-time on the comparison pages.
What if I can't find stock of 112?
You can fill out our help required form which you can use to request a quote for 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.