Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Magnetic |
---|---|
Tape Backing Material | - |
Tape Width - Metric | 12.7mm |
Tape Width - Imperial | 0.5" |
Tape Length - Metric | 762mm |
Tape Length - Imperial | 30" |
Tape Colour | Black |
Product Range | - |
Flexible Magnetic Tape Roll - 1/2" X 30" | Newark Electronics |
Where can I find additional details, specifications and documents for a 11197?
Additional datasheets, footprints and schematics for 11197 are listed on our Part Details page. You can also find images and similar parts to 11197 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11197 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11197 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11197 fall under?
The 11197 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 11197 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11197 you can contact the distributor directly for product support, shipping queries etc.
Is the 11197 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11197 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 11197.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11197 often in real-time on the comparison pages.
What if I can't find stock of 11197?
You can fill out our help required form which you can use to request a quote for 11197 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.