Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Polyester |
---|---|
Primary Product Color | Black |
Number of Positions | 14 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Transmits (Typical) | Signal (Data) |
Product Height | .276in, 7.01mm |
Product Width | 5.11mm, .2012in |
Product Length | .676in, 17.17mm |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Rating | Recognized |
Comment | Receptacle Connector |
Packaging Quantity | 250 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
014 STRAIN RELIEF 2MM Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Polyester Number of Positions: 14 Strain Relief Cover Black Polyester 14 | Receptacle Connector: Strain Relief & 2Mm | Part Number: 111614-2 | Internal Number: 111614-2 | TE Connectivity | TE Store |
014 Strain Relief 2Mm Rohs Compliant: Yes |Amp Te Connectivity 111614-2 | Newark Electronics |
Connector Accessories 14 POS Strain Relief Polyester Black | Avnet America |
Where can I find additional details, specifications and documents for a 111614-2?
Additional datasheets, footprints and schematics for 111614-2 are listed on our Part Details page. You can also find images and similar parts to 111614-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111614-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111614-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111614-2 fall under?
The 111614-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 111614-2 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111614-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 111614-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111614-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 111614-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111614-2 often in real-time on the comparison pages.
What if I can't find stock of 111614-2?
You can fill out our help required form which you can use to request a quote for 111614-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.