Stripping Capacity AWG | 14AWG to 8AWG, 8AWG |
---|---|
Stripping Capacity Metric | 0.75mm to 2.5mm |
For Use With | Multicore Shielded & Un Shielded Twisted Pair Flat Satin Cables |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Cutting Capacity AWG | 14AWG |
Stripping Capacity | 75mm² |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.75mm² |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 18.5mm |
Product Range | - |
18.3mm Wide, 15mm High Rubber Overmold Two-Shot Control Knob 6mm x 18 Teeth | Davies Molding 1116 | RS Americas |
CONTROL KNOB, TPE, ROUND, 18.5MM | element14 |
Board Edge Mounting Kit - Pack Of 4 |Adafruit 1116 | Newark Electronics |
Stripping Capacity AWG | 14AWG to 8AWG |
---|---|
Stripping Capacity Metric | 0.75mm to 2.5mm |
For Use With | Multicore, Shielded & Un Shielded Twisted Pair, Flat Satin Cables |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1116?
Additional datasheets, footprints and schematics for 1116 are listed on our Part Details page. You can also find images and similar parts to 1116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1116 fall under?
The 1116 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 1116 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1116 you can contact the distributor directly for product support, shipping queries etc.
Is the 1116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1116 have stock available?
Authorised distributors including RS Americas, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1116 often in real-time on the comparison pages.
What if I can't find stock of 1116?
You can fill out our help required form which you can use to request a quote for 1116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.