Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Daisy Chain | With |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 16 |
Number of Rows | 4 |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
Contact Design | Dual Beam |
Contact Termination Area Plating Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Mating Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Base Material | Copper Alloy |
Connector Height | 8.64mm, .34in |
Row-to-Row Spacing | 1.91mm |
Connector Length | 14.88mm, .586in |
コネクタの高さ | 8.64mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .64mm, .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | Without |
Mating Alignment | Without |
Mating Retention | With |
Mating Retention Type | Locking Tab |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 147 |
Connector & Housing Type | Receptacle |
Header Type | Shrouded |
Type of Connector | Paddleboard |
Connector System | Wire-to-Board |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
016 Assy Sys 50 Paddleboard Rohs Compliant: No |Amp Te Connectivity 111595-3 | Newark Electronics |
Conn IDC Connector M 16 POS 2.54mm IDT RA Cable Mount | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 111595-3?
Additional datasheets, footprints and schematics for 111595-3 are listed on our Part Details page. You can also find images and similar parts to 111595-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111595-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111595-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111595-3 fall under?
The 111595-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 111595-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111595-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 111595-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111595-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 111595-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111595-3 often in real-time on the comparison pages.
What if I can't find stock of 111595-3?
You can fill out our help required form which you can use to request a quote for 111595-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.