111547-8 PCB Connectors by TE Connectivity

034 UNIV I/O STRAIN RELIEF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.55

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.57
236
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.71
1,022
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.27
236
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.76
236
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.77
236
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.34
200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.87
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.54
-
Buy Now
Logo for Boersig
Boersig
from US$3.55
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.93
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Primary Product Color Black
Primary Product Material Glass-Filled Polyester
Contact Base Material Phosphor Bronze
Contact Transmits (Typical) Signal (Data)
Contact Mating Area Plating Material Gold or Palladium Nickel or Performance Based
Product Length 2.14in
UL Rating Recognized
Agency/Standard CSA, UL
CSA File Number LR 7189
UL File Number E28476
Comment Receptacle Connector
実装方法 Package
Packaging Method Package
Packaging Quantity 1
Product Type Accessory
Flat Flexible Cable Assessory Type Strain Relief

Compatible Parts


Alternative Descriptions

034 UNIV I/O STRAIN RELIEF Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Glass-Filled Polyester Strain Relief Cover Black Glass-Filled Polyester | Pin Connector: Strain Relief & Universal | Part Number: 111547-8 | Internal Number: 111547-8 | TE Connectivity | TE Store
Headers&wire Housings 034 Univ I/O Strain Relief |Amp Te Connectivity 111547-8 | Newark Electronics
Headers&Wire Housings 034 UNIV I/O STRAIN RELIEF | Rapid Electronics
TE Connectivity - AMP Conn Accs 034 UNIV I/O STRAIN RELIEF | Distrelec
STRAIN RELIEF, 34POS, PET GF | Farnell
Connector Accessories 34 POS Strain Relief Polyester Black | Avnet America
TE | RS Americas


111547-8 . Unknown Parts by Unknown

STRAIN RELIEF 34POS PET GF

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Strain Relief
For Use With AMP-LATCH Series Connectors
No. of Positions 34Ways
Strain Relief Material PET (Polyester) Glass Filled
Product Range AMP-LATCH Series
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 111547-8?

Additional datasheets, footprints and schematics for 111547-8 are listed on our Part Details page. You can also find images and similar parts to 111547-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 111547-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111547-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 111547-8 fall under?

The 111547-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 111547-8 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 111547-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 111547-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 111547-8 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 111547-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 111547-8 often in real-time on the comparison pages.

What if I can't find stock of 111547-8?

You can fill out our help required form which you can use to request a quote for 111547-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay