Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Black |
---|---|
Primary Product Material | Glass-Filled Polyester |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Product Length | 1.94in |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Comment | Receptacle Connector |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
030 Univ I/O Strain Relief Rohs Compliant: Yes |Amp Te Connectivity 111547-7 | Newark Electronics |
Connector Accessories 30 POS Strain Relief Polyester Black | Avnet America |
TE | RS Americas |
Special Order: 030 UNIV I/O STRAIN RELIEF Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Glass-Filled Polyester Strain Relief Cover Black Glass-Filled Polyester | Pin Connector: Strain Relief & Universal | Part Number: 111547-7 | Internal Number: 111547-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 111547-7?
Additional datasheets, footprints and schematics for 111547-7 are listed on our Part Details page. You can also find images and similar parts to 111547-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111547-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111547-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111547-7 fall under?
The 111547-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 111547-7 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111547-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 111547-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111547-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 111547-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111547-7 often in real-time on the comparison pages.
What if I can't find stock of 111547-7?
You can fill out our help required form which you can use to request a quote for 111547-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.