Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.49
|
656
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
656
in stock
|
Buy Now | |
Rapid Electronics
from US$2.55
|
656
in stock
|
Buy Now | |
Chip One Stop
from US$3.43
|
656
in stock
|
Buy Now | |
Farnell
from US$4.36
|
525
in stock
|
Buy Now | |
Heilind Electronics
from US$3.61
|
47
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.61
|
15
in stock
|
Buy Now | |
Avnet America
from US$3.00
|
-
|
Buy Now | |
RS Americas
from US$4.04
|
-
|
Buy Now | |
Boersig
from US$2.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Glass-Filled Polyester |
Contact Base Material | Phosphor Bronze |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Product Length | 1.14in |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Comment | Receptacle Connector |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
Headers & Wire Housings 14 Univ I/O W/Sr |Amp Te Connectivity 111547-2 | Newark Electronics |
Headers&Wire Housings 14 UNIV I/O W/SR | Rapid Electronics |
TE Connectivity - AMP Conn Accs 014 UNIV I/O STRAIN RELIEF | Distrelec |
STRAIN RELIEF, 14POS, PET GF | Farnell |
Connector Accessories 14 POS Strain Relief Polyester Black | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP-LATCH Series Connectors |
No. of Positions | 14Ways |
Strain Relief Material | PET (Polyester) Glass Filled |
Product Range | AMP-LATCH Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 111547-2?
Additional datasheets, footprints and schematics for 111547-2 are listed on our Part Details page. You can also find images and similar parts to 111547-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111547-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111547-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111547-2 fall under?
The 111547-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 111547-2 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111547-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 111547-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111547-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 111547-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111547-2 often in real-time on the comparison pages.
What if I can't find stock of 111547-2?
You can fill out our help required form which you can use to request a quote for 111547-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.