Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.74
|
No stock
|
Buy Now | |
RS Americas
from US$0.0260
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$20.75
|
1
in stock
|
Buy Now | |
element14
from US$21.28
|
1
in stock
|
Buy Now | |
Farnell
from US$21.66
|
1
in stock
|
Buy Now | |
Rutronik
from US$2.33
|
-
|
Buy Now | |
Future Electronics
from US$2.50
|
-
|
Buy Now | |
Carlton-Bates
from US$1.97
|
-
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi |
Product Range | - |
Blue & White 16X2 Lcd + Keypad Kit, Raspberry Pi | Newark Electronics |
BLUE & WHITE 16X2 LCD + KEYPAD KIT, RASPBERRY PI | element14 |
Status: | Unknown |
---|---|
Series: | 111 Series |
RoHS: | Unknown |
No. of Switch Positions | 5 Position |
---|---|
No. of Poles | 5 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 125V |
Product Range | 111 Series |
Illumination | Non Illuminated |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 1115?
Additional datasheets, footprints and schematics for 1115 are listed on our Part Details page. You can also find images and similar parts to 1115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1115 fall under?
The 1115 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to 1115 when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1115 you can contact the distributor directly for product support, shipping queries etc.
Is the 1115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1115 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 1115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1115 often in real-time on the comparison pages.
What if I can't find stock of 1115?
You can fill out our help required form which you can use to request a quote for 1115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.