11146 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 6.2N, 8.7MM

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.16


Distributor Starting From Stock
Logo for RS Americas RS Americas US$554.06
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Body Length 8.7mm
Compressed Length 3.1mm
Compression Load Max 6.2N
External Diameter 1.98mm
Wire Diameter 0.3mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 6.2N, 8.7Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11146?

Additional datasheets, footprints and schematics for 11146 are listed on our Part Details page. You can also find images and similar parts to 11146 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11146 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11146 fall under?

The 11146 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 11146 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11146 you can contact the distributor directly for product support, shipping queries etc.

Is the 11146 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 11146 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 11146.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11146 often in real-time on the comparison pages.

What if I can't find stock of 11146?

You can fill out our help required form which you can use to request a quote for 11146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay