Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.76
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
14,397
in stock
|
Buy Now | |
TE Store
from US$0.92
|
10,197
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
3,359
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Polyester |
Contact Base Material | Phosphor Bronze |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Product Length | .928in |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Comment | Pin Contact |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Flat Flexible Cable Assessory Type | Ejector Latch |
Product Type | Accessory |
LATCHUNIV I/O | Heilind Electronics |
LATCH,UNIV I/O Connector Hardware Accessory Type: Ejector Latch Primary Product Color: Black Primary Product Material: Polyester Hardware Accessory Function: Latching, Locking & Retention Ejector Latch Black Polyester Latching, Locking & Retention | Connector Hardware | Part Number: 111451-3 | Internal Number: 111451-3 | TE Connectivity | TE Store |
Ejector Latch, Universal I/O Pin Conn | Newark Electronics |
Connector Accessories Latch Polyester Black | Avnet America |
EJECTOR LATCH, AMP-LATCH, UNIVERSAL I/O PIN CONNECTORS, BLACK | TE Connectivity 111451-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Ejector Latch |
---|---|
For Use With | Universal I/O Pin Connectors |
Series | AMP-LATCH |
Where can I find additional details, specifications and documents for a 111451-3?
Additional datasheets, footprints and schematics for 111451-3 are listed on our Part Details page. You can also find images and similar parts to 111451-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111451-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111451-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111451-3 fall under?
The 111451-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 111451-3 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111451-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 111451-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111451-3 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 111451-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111451-3 often in real-time on the comparison pages.
What if I can't find stock of 111451-3?
You can fill out our help required form which you can use to request a quote for 111451-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.