Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Rows | 2 |
Number of Positions | 20 |
Contact Type | Pin |
Mating Post Length | .24in, 6.1mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm, 29.92µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Design | Solder Dip |
Contact Current Rating (Max) | 1A |
Shrouded End Dimension | 3.81mm, .15in |
Accepts Wire Insulation Diameter Range | .032 – .0381in, .81 – .97mm |
Wire Size | 28 – 26AWG, .08 – .15mm², 158 – 296CMA |
Row-to-Row Spacing | .1in, 2mm |
Connector Height | .5701in, 14.48mm |
Connector Length | 1.572in, 39.93mm |
Connector Width | 8.38mm, .3299in |
コネクタの高さ | 14.48mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Screw Mount |
Circuit Application | Signal |
Packaging Quantity | 70 |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
製品タイプ | Connector |
Connector System | Wire-to-Wire |
Connector Type | Connector Assembly |
Connector & Housing Type | Plug |
Header Type | Shrouded |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
020 Univ I/O 30Dp No Ears Rohs Compliant: No |Amp Te Connectivity 111446-4 | Newark Electronics |
Conn IDC Connector PL 20 POS 2.54mm IDT RA Cable Mount Bulk | Avnet America |
020 UNIV I/O 30DP NO EARS, Ribbon Cable Connectors | TE Connectivity 111446-4 | RS Americas |
Where can I find additional details, specifications and documents for a 111446-4?
Additional datasheets, footprints and schematics for 111446-4 are listed on our Part Details page. You can also find images and similar parts to 111446-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111446-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111446-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111446-4 fall under?
The 111446-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 111446-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111446-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 111446-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111446-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 111446-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111446-4 often in real-time on the comparison pages.
What if I can't find stock of 111446-4?
You can fill out our help required form which you can use to request a quote for 111446-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.