Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 10 |
Contact Mating Area Plating Material Thickness | 29.92µin, 30 – 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Design | Solder Dip |
Mating Post Length | 6.1mm, .24in |
Contact Current Rating (Max) | 1A |
Connector Width | 8.38mm, .3299in |
Wire Size | 158 – 296CMA, 28 – 26AWG, .08 – .15mm² |
Accepts Wire Insulation Diameter Range | .032 – .0381in, .81 – .97mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Length | 27.23mm, 1.072in |
Row-to-Row Spacing | 2mm, .1in |
Connector Height | 14.48mm, .5701in |
コネクタの高さ | 14.48mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Screw Mount |
PCB Mount Retention | Without |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 110 |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Connector System | Wire-to-Wire |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
010 Univ I/O 30Dp No Ears Rohs Compliant: No |Amp Te Connectivity 111446-1 | Newark Electronics |
Conn IDC Connector PL 10 POS 2.54mm IDT RA Cable Mount Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 111446-1?
Additional datasheets, footprints and schematics for 111446-1 are listed on our Part Details page. You can also find images and similar parts to 111446-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111446-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111446-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111446-1 fall under?
The 111446-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 111446-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111446-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 111446-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111446-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 111446-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111446-1 often in real-time on the comparison pages.
What if I can't find stock of 111446-1?
You can fill out our help required form which you can use to request a quote for 111446-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.