Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 20 |
Solder Tail Contact Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Design | Solder Dip |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Layout | Inline |
Wire Size | 30 – 26AWG, .051 – .15mm², 101 – 296CMA |
Connector Width | 7.06mm, .278in |
Row-to-Row Spacing | .1in, 2mm |
Accepts Wire Insulation Diameter Range | .032 – .042in, .81 – 1.07mm |
Connector Length | 29.97mm, 1.1799in |
Connector Height | .253in, 6.43mm |
コネクタの高さ | 6.43mm |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Polarization | Without |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 50 |
Packaging Method | Box & Tube, Tube |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector Type | Connector Assembly Kit |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .156in, 3.96mm |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
020 Dip Plug 100Cl Tin Kk Rohs Compliant: No |Amp Te Connectivity 111382-4 | Newark Electronics |
Conn IDC Connector M 20 POS 2.54mm IDT RA Cable Mount | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 111382-4?
Additional datasheets, footprints and schematics for 111382-4 are listed on our Part Details page. You can also find images and similar parts to 111382-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111382-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111382-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111382-4 fall under?
The 111382-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 111382-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111382-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 111382-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111382-4 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 111382-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111382-4 often in real-time on the comparison pages.
What if I can't find stock of 111382-4?
You can fill out our help required form which you can use to request a quote for 111382-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.