Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.99
|
3,425
in stock
|
Buy Now | |
Rapid Electronics
from US$6.72
|
3,434
in stock
|
Buy Now | |
Chip One Stop
from US$5.53
|
3,425
in stock
|
Buy Now | |
Newark Electronics
from US$6.06
|
-
|
Buy Now | |
Avnet America
from US$6.12
|
-
|
Buy Now | |
RS Americas
from US$6.39
|
-
|
Buy Now | |
Sager
from US$6.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Glass-Filled Polyester |
Number of Positions | 10 |
Product Length | .586in |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Comment | Paddleboard Connector |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Flat Flexible Cable Assessory Type | Cover |
Product Type | Accessory |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Headers&Wire Housings 010 PDL BRD COVER | Rapid Electronics |
TE Connectivity 010 PDL BRD COVER Headers & Wire Housing | Distrelec |
010 Pdl Brd Cover |Amp Te Connectivity 111359-1 | Newark Electronics |
Connector Accessories Cover 10 POS Polyester Black | Avnet America |
010 PDL BRD COVER | TE Connectivity 111359-1 | RS Americas |
Headers & Wire Housings 010 PDL BRD COVER | Sager |
Where can I find additional details, specifications and documents for a 111359-1?
Additional datasheets, footprints and schematics for 111359-1 are listed on our Part Details page. You can also find images and similar parts to 111359-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111359-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111359-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111359-1 fall under?
The 111359-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 111359-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111359-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 111359-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111359-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 111359-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111359-1 often in real-time on the comparison pages.
What if I can't find stock of 111359-1?
You can fill out our help required form which you can use to request a quote for 111359-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.