Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Black |
---|---|
Primary Product Material | Glass-Filled Polyester |
Number of Positions | 40 |
Product Length | 2.086in |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Comment | Paddleboard Connector |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Flat Flexible Cable Assessory Type | Cover |
Product Type | Accessory |
111355-8 Rohs Compliant: Yes |Amp Te Connectivity 111355-8 | Newark Electronics |
Connector Accessories Cover Black 40 POS | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 111355-8?
Additional datasheets, footprints and schematics for 111355-8 are listed on our Part Details page. You can also find images and similar parts to 111355-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111355-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111355-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111355-8 fall under?
The 111355-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 111355-8 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111355-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 111355-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111355-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 111355-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111355-8 often in real-time on the comparison pages.
What if I can't find stock of 111355-8?
You can fill out our help required form which you can use to request a quote for 111355-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.