Product Range | - |
---|---|
Gender | Receptacle |
Contact Termination Type | Screw |
No. of Contacts | 5 Contact, 5Contacts |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Zinc |
SVHC | Lead (27-Jun-2018) |
Connector Mounting Orientation | Screw |
Contact Termination | Screw |
Termination Method | Screw |
Connector, Asbs 2 M12-5-90 | Newark Electronics |
CONNECTOR, ASBS 2 M12-5-90 | element14 |
Where can I find additional details, specifications and documents for a 11121?
Additional datasheets, footprints and schematics for 11121 are listed on our Part Details page. You can also find images and similar parts to 11121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11121 fall under?
The 11121 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 11121 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11121 you can contact the distributor directly for product support, shipping queries etc.
Is the 11121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11121 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 11121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11121 often in real-time on the comparison pages.
What if I can't find stock of 11121?
You can fill out our help required form which you can use to request a quote for 11121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.