Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Contact Termination Type | Screw |
No. of Contacts | 4 Contact, 4Contacts |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Zinc |
SVHC | Lead (27-Jun-2018) |
Connector Mounting Orientation | Screw |
Contact Termination | Screw |
Termination Method | Screw |
Connector, Asbs 2 M12-4S-90 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Economy SNAPSEEL Toggle Switches |
---|---|
RoHS Compliant | Yes |
Toggle Switch Boot Black Neoprene | Carlton-Bates |
Where can I find additional details, specifications and documents for a 11119?
Additional datasheets, footprints and schematics for 11119 are listed on our Part Details page. You can also find images and similar parts to 11119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11119 fall under?
The 11119 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 11119 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11119 you can contact the distributor directly for product support, shipping queries etc.
Is the 11119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11119 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for 11119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11119 often in real-time on the comparison pages.
What if I can't find stock of 11119?
You can fill out our help required form which you can use to request a quote for 11119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.