1111 Lamps & Tubes by CML Innovative Technologies

LAMP WEDGE T1.1/2 24V 0.96W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
364
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.56
364
in stock
Buy Now
Logo for element14
element14
from US$0.31
364
in stock
Buy Now
Logo for RS
RS
from US$260.13
-
Buy Now
Logo for TestEquity
TestEquity
from US$2.49
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Supply Voltage 24V
Lamp Base Type Wedge
Bulb Size T-1 1/2
MSCP 0.24
Average Bulb Life 10000h
Product Range -
SVHC No SVHC (15-Jan-2018)
Current Rating 0.04A
External Length / Height 18mm
LED / Lamp Size T-1 1/2
Operating life Time 10000h
Power Rating 960mW
Total Light Output 3lm
Voltage Rating VAC 24V

Alternative Descriptions

Lamp, Incandescent,wedge, 24V, 960Mw | Newark Electronics
LAMP, WEDGE, T1.1/2, 24V, 0.96W | element14


1111 by Keystone Electronics

THM BATTERY HOLDER FOR (1) 18350 BATTERY / TRAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1111?

Additional datasheets, footprints and schematics for 1111 are listed on our Part Details page. You can also find images and similar parts to 1111 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1111 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1111 fall under?

The 1111 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 1111 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1111 you can contact the distributor directly for product support, shipping queries etc.

Is the 1111 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1111 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and TestEquity have stock available or on a lead time for 1111.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1111 often in real-time on the comparison pages.

What if I can't find stock of 1111?

You can fill out our help required form which you can use to request a quote for 1111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay